The Knurled Back Face Swage Standoff, part number 7694-D-256-S, is constructed from steel and features a round shape. It has a thread size of 2-56 and a total length of 1-1/2 inches, with a shank length of 0.165 inches. The standoff is designed for a board thickness of 1/8 inch and has an outer diameter of 0.1875 inches. This product is compliant with RoHS regulations and does not have any plating finish.
Knurled Back Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7694-D-256-S |
| Product Name | Knurled Back Face Swage Standoffs |
| Type & Shape | Standoff |