The Knurled Front Face Swage Standoff, part number 7666-C-1032-SS, is constructed from stainless steel and features a round shape with a diameter of 3/8 inch. It has a thread size of 10-32 and a length of 1-11/16 inches. The shank length is 0.135 inches, and it is designed to accommodate a board thickness of 3/32 inch. This product is RoHS compliant and does not have any plating finish.
Knurled Front Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7666-C-1032-SS |
| Product Name | Knurled Front Face Swage Standoffs Inch |
| Type & Shape | Standoff |