The Knurled Front Face Swage Standoff, part number 7659-B-1032-SS, is constructed from stainless steel and features a round shape with a diameter of 3/8 inch. It has a thread size of 10-32 and a length of 1-1/4 inches, with a shank length of 0.105 inches. This standoff is designed for a board thickness of 1/16 inch and is compliant with RoHS standards. The product does not have any plating finish, making it suitable for applications where a bare metal appearance is acceptable.
Knurled Front Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7659-B-1032-SS |
| Product Name | Knurled Front Face Swage Standoffs Inch |
| Type & Shape | Standoff |