The Knurled Front Face Swage Standoff, part number 7586-D-440-S, is constructed from steel and features a round shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 9/16 inch, with a shank length of 0.165 inch. This standoff is designed for use with a board thickness of 1/8 inch and is compliant with RoHS standards. The product does not have any plating finish.
Knurled Front Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7586-D-440-S |
| Product Name | Knurled Front Face Swage Standoffs Inch |
| Type & Shape | Standoff |