The Full Knurled Swage Standoff, part number 7496-A-832-SS, is constructed from stainless steel and features a round shape with a diameter of 5/16 inches. It has an 8-32 thread and a length of 3/4 inches. The shank length is 0.075 inches, with a shank diameter of 0.247 inches. The counterbore measures 0.200 inches, and it is designed for a board thickness of 1/32 inches. This product is RoHS compliant and does not have any plating finish.
Full Knurled Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7496-A-832-SS |
| Product Name | Full Knurled Swage Standoffs Inch |
| Type & Shape | Standoff |