RAF Electronic Hardware Partial Knurled Swage Standoffs Inch 7375-A-832-SS

Description
Partial Knurled Swage Standoffs
Description
Partial Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff, part number 7375-A-832-SS, is constructed from stainless steel and features a round shape with a diameter of 0.3125 inches. It has an 8-32 thread and a length of 15/16 inches. The standoff includes a shank length of 0.075 inches and a shank diameter of 0.234 inches. The counterbore measures 0.200 inches, and the board thickness is designed for 1/32 inches. The knurl length is 0.03125 inches, and the product is RoHS compliant. There is no plating finish on the standoff. This product is suitable for applications requiring durable, corrosion-resistant standoffs with specific dimensional requirements.

Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff, part number 7375-A-832-SS, is constructed from stainless steel and features a round shape with a diameter of 0.3125 inches. It has an 8-32 thread and a length of 15/16 inches. The standoff includes a shank length of 0.075 inches and a shank diameter of 0.234 inches. The counterbore measures 0.200 inches, and the board thickness is designed for 1/32 inches. The knurl length is 0.03125 inches, and the product is RoHS compliant. There is no plating finish on the standoff. This product is suitable for applications requiring durable, corrosion-resistant standoffs with specific dimensional requirements.

Suppliers

Company
Product
Description
Supplier Links
Partial Knurled Swage Standoffs Inch - 7375-A-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Partial Knurled Swage Standoffs Inch
7375-A-832-SS
Partial Knurled Swage Standoffs Inch 7375-A-832-SS
Partial Knurled Swage Standoffs

Partial Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7375-A-832-SS
Product Name Partial Knurled Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 134994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Steel Standoffs - BSO-024-24ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details