RAF Electronic Hardware Partial Knurled Swage Standoffs Inch 7370-C-632-S

Description
Partial Knurled Swage Standoffs
Description
Partial Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff 7370-C-632-S is constructed from steel and features a round shape with a diameter of 0.3125 inches. It has a thread size of 6-32 and a length of 5/8 inches. The shank length measures 0.135 inches, while the shank diameter is 0.234 inches. The counterbore diameter is 0.200 inches, and the knurl length is 0.09375 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a robust standoff solution with specific dimensional requirements.

Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff 7370-C-632-S is constructed from steel and features a round shape with a diameter of 0.3125 inches. It has a thread size of 6-32 and a length of 5/8 inches. The shank length measures 0.135 inches, while the shank diameter is 0.234 inches. The counterbore diameter is 0.200 inches, and the knurl length is 0.09375 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a robust standoff solution with specific dimensional requirements.

Suppliers

Company
Product
Description
Supplier Links
Partial Knurled Swage Standoffs Inch - 7370-C-632-S - RAF Electronic Hardware
Seymour, CT, United States
Partial Knurled Swage Standoffs Inch
7370-C-632-S
Partial Knurled Swage Standoffs Inch 7370-C-632-S
Partial Knurled Swage Standoffs

Partial Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7370-C-632-S
Product Name Partial Knurled Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details