RAF Electronic Hardware Partial Knurled Swage Standoffs Inch 7319-C-256-SS

Description
Partial Knurled Swage Standoffs
Description
Partial Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff, part number 7319-C-256-SS, is constructed from stainless steel and features a round shape with a diameter of 0.1875 inches. It has a thread size of 2-56 and a total length of 1-5/16 inches. The shank length measures 0.135 inches, while the shank diameter is 0.139 inches. The counterbore diameter is 0.115 inches, and the knurl length is 0.09375 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a durable and reliable standoff solution.

Datasheet Summary
Powered by GS/AI

The Partial Knurled Swage Standoff, part number 7319-C-256-SS, is constructed from stainless steel and features a round shape with a diameter of 0.1875 inches. It has a thread size of 2-56 and a total length of 1-5/16 inches. The shank length measures 0.135 inches, while the shank diameter is 0.139 inches. The counterbore diameter is 0.115 inches, and the knurl length is 0.09375 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a durable and reliable standoff solution.

Suppliers

Company
Product
Description
Supplier Links
Partial Knurled Swage Standoffs Inch - 7319-C-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Partial Knurled Swage Standoffs Inch
7319-C-256-SS
Partial Knurled Swage Standoffs Inch 7319-C-256-SS
Partial Knurled Swage Standoffs

Partial Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7319-C-256-SS
Product Name Partial Knurled Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-632-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
3/8 Round Female Standoff - 1549E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details