The Century Spring Corp. Compression Spring with part number 72804S has a free length of 3.50 inches (88.9 mm) and an outer diameter of 1.190 inches (30.2 mm). It is made from music wire (MW) and features closed ends. The spring has a rate of 26 lbs/in (4.6 N/mm) and a suggested maximum load of 316 lbs (142.4 kg). The solid length of the spring is 1.18 inches (30.0 mm) with a wire diameter of 0.135 inches (3.4 mm). This spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 72804S |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |