The Century Spring Corp. Compression Spring with part number 72765S has a free length of 5.00 inches (127.0 mm) and an outer diameter of 0.811 inches (20.6 mm). It is made from stainless steel (SST) and features a closed end design. The spring has a wire diameter of 0.207 inches (5.3 mm) and a solid length of 3.39 inches (86.1 mm). It is rated to support a maximum load of 171 lbs (761 N) with a suggested maximum deflection of 26 inches (660 mm). This spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 72765S |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |