The Century Spring Corp. Compression Spring with part number 72627S has an outer diameter of 0.088 inches (2.24 mm) and a free length of 1.055 inches (26.8 mm). It is made from music wire (MW) and features closed ends. The spring has a wire diameter of 0.085 inches (2.2 mm) and a solid length of 0.52 inches (13 mm). It is designed to handle a suggested maximum load of 16 lbs (72 N) and can withstand a maximum deflection of 0.52 inches (13 mm). This spring is suitable for applications requiring reliable compression resistance and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 72627S |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |