RAF Electronic Hardware Hex Thumb Nuts Inch 7222-SS

Description
Hex
Datasheet
Description
Hex
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Seymour, CT, United States
Hex Thumb Nuts Inch
7222-SS
Hex Thumb Nuts Inch 7222-SS
Hex

Hex

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Nuts
Product Number 7222-SS
Product Name Hex Thumb Nuts Inch
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

HNS Series 2 in. Fitting End Size Hex Nut|Master File - HNS200 - Kuriyama of America, Inc.
Specs
Type Hex Nut
Size 2"
Material Stainless Steel
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hex Flange Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 10-32 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details