The Push Type Thumbscrew 7205-B is constructed from brass and features a 1/4-20 thread type. It has specific dimensions with an overall length of 2 inches, a head diameter of 5/16 inches, and a head height of 1/2 inch. The product is RoHS compliant, indicating it meets environmental standards. There is no plating finish on the thumbscrew, which may be relevant for applications where surface treatment is a consideration. This thumbscrew is suitable for applications requiring easy manual adjustment and secure fastening.
Push Type Thumbscrews
| RAF Electronic Hardware | |
|---|---|
| Product Category | Screws |
| Product Number | 7205-B |
| Product Name | Push Type Thumbscrews Inch |
| Screw Type | Thumb Screw |