The Century Spring Corp. compression spring with part number 71889 features an outer diameter of 0.63 inches (16.0 mm) and a free length of 2.34 inches (59.4 mm). It has a wire diameter of 0.034 inches (0.86 mm) and is made from music wire (MW). The spring is designed to handle a maximum load of 19 lbs (84 N) with a suggested maximum deflection of 0.34 inches (8.6 mm). It has a total of 19 coils and is finished with a closed end. This spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 71889 |
| Product Name | Compression Springs |
| Material | Alloy Steel (Music Wire) |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |