The Century Spring Corp. compression spring with part number 71880S has a free length of 1.00 inches (25.4 mm) and an outer diameter of 0.550 inches (14.0 mm). It is made from stainless steel (SST) and features closed ends. The spring has a wire diameter of 0.055 inches (1.4 mm) and a total of 38 coils. It offers a spring rate of 12 lbs/in (2.1 N/mm) and a suggested maximum load of 8.6 lbs (38.3 N). The maximum deflection is rated at 0.49 inches (12.4 mm). This spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 71880S |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |