The Century Spring Corp. Compression Spring with part number 71758S is a stainless steel spring designed for applications requiring resistance to compressive forces. It has a free length of 1.50 inches (38.1 mm) and an outer diameter of 0.482 inches (12.2 mm). The spring features a wire diameter of 0.059 inches (1.5 mm) and is coiled with a total of 12 coils. It has a suggested maximum load of 18 lbs (80.1 N) and a suggested maximum deflection of 2.9 inches (73.7 mm). The spring is suitable for various applications where durability and resistance to deformation are critical.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 71758S |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |