RAF Electronic Hardware Push Type Thumbscrews Inch 7172-SS

Description
Push Type Thumbscrews
Description
Push Type Thumbscrews
Datasheet
Datasheet Summary
Powered by GS/AI

The Push Type Thumbscrew 7172-SS from RAF Electronic Hardware is constructed from stainless steel and features an 8-32 thread type. It has specific dimensions with an overall length of 2-1/4 inches, a head diameter of 3/16 inches, and a body diameter of 3/8 inches. The product is RoHS compliant and does not have any plating finish. This thumbscrew is suitable for applications requiring a durable and corrosion-resistant fastening solution.

Datasheet Summary
Powered by GS/AI

The Push Type Thumbscrew 7172-SS from RAF Electronic Hardware is constructed from stainless steel and features an 8-32 thread type. It has specific dimensions with an overall length of 2-1/4 inches, a head diameter of 3/16 inches, and a body diameter of 3/8 inches. The product is RoHS compliant and does not have any plating finish. This thumbscrew is suitable for applications requiring a durable and corrosion-resistant fastening solution.

Suppliers

Company
Product
Description
Supplier Links
Push Type Thumbscrews Inch - 7172-SS - RAF Electronic Hardware
Seymour, CT, United States
Push Type Thumbscrews Inch
7172-SS
Push Type Thumbscrews Inch 7172-SS
Push Type Thumbscrews

Push Type Thumbscrews

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Screws
Product Number 7172-SS
Product Name Push Type Thumbscrews Inch
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43972 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
 - 1599BTS100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details