RAF Electronic Hardware Push Type Thumbscrews Inch 7166-AL

Description
Push Type Thumbscrews
Description
Push Type Thumbscrews
Datasheet
Datasheet Summary
Powered by GS/AI

The Push Type Thumbscrew 7166-AL is constructed from aluminum and features an 8-32 thread type. It has specific dimensions with a nominal length of 1-1/2 inches and a head diameter of 3/16 inches. The product does not have any plating finish and is compliant with RoHS standards. This thumbscrew is suitable for applications requiring a lightweight and corrosion-resistant fastening solution.

Datasheet Summary
Powered by GS/AI

The Push Type Thumbscrew 7166-AL is constructed from aluminum and features an 8-32 thread type. It has specific dimensions with a nominal length of 1-1/2 inches and a head diameter of 3/16 inches. The product does not have any plating finish and is compliant with RoHS standards. This thumbscrew is suitable for applications requiring a lightweight and corrosion-resistant fastening solution.

Suppliers

Company
Product
Description
Supplier Links
Push Type Thumbscrews Inch - 7166-AL - RAF Electronic Hardware
Seymour, CT, United States
Push Type Thumbscrews Inch
7166-AL
Push Type Thumbscrews Inch 7166-AL
Push Type Thumbscrews

Push Type Thumbscrews

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Screws
Product Number 7166-AL
Product Name Push Type Thumbscrews Inch
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41863 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Wood Screws - 1443504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details