RAF Electronic Hardware Push Type Thumbscrews Inch 7158-SS

Description
Push Type Thumbscrews
Description
Push Type Thumbscrews
Datasheet
Datasheet Summary
Powered by GS/AI

The Push Type Thumbscrew 7158-SS is constructed from stainless steel and features a 6-32 thread type. It has specific dimensions with an overall length of 2 inches and a head diameter of 3/8 inch. The screw has a tolerance of +0.020/-0.000 for dimension A, +0.015/-0.015 for dimension B, and +0.01/-0.01 for dimension D. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a durable fastening solution with easy manual operation.

Datasheet Summary
Powered by GS/AI

The Push Type Thumbscrew 7158-SS is constructed from stainless steel and features a 6-32 thread type. It has specific dimensions with an overall length of 2 inches and a head diameter of 3/8 inch. The screw has a tolerance of +0.020/-0.000 for dimension A, +0.015/-0.015 for dimension B, and +0.01/-0.01 for dimension D. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a durable fastening solution with easy manual operation.

Suppliers

Company
Product
Description
Supplier Links
Push Type Thumbscrews Inch - 7158-SS - RAF Electronic Hardware
Seymour, CT, United States
Push Type Thumbscrews Inch
7158-SS
Push Type Thumbscrews Inch 7158-SS
Push Type Thumbscrews

Push Type Thumbscrews

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Screws
Product Number 7158-SS
Product Name Push Type Thumbscrews Inch
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Screw - 4017A4/316L2207088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
0.875
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details