RAF Electronic Hardware Plain Thumbscrews Inch 7132-AL

Description
Plain Thumbscrews
Description
Plain Thumbscrews
Datasheet
Datasheet Summary
Powered by GS/AI

The Plain Thumbscrew 7132-AL from RAF Electronic Hardware is constructed from aluminum and features an 8-32 thread type. It has specific dimensions: a height of 3/8" (A), a diameter of 3/16" (B), a total length of 13/16" (C), and a head diameter of 5/8" (D). This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring lightweight fastening solutions.

Datasheet Summary
Powered by GS/AI

The Plain Thumbscrew 7132-AL from RAF Electronic Hardware is constructed from aluminum and features an 8-32 thread type. It has specific dimensions: a height of 3/8" (A), a diameter of 3/16" (B), a total length of 13/16" (C), and a head diameter of 5/8" (D). This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring lightweight fastening solutions.

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Inch - 7132-AL - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Inch
7132-AL
Plain Thumbscrews Inch 7132-AL
Plain Thumbscrews

Plain Thumbscrews

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Screws
Product Number 7132-AL
Product Name Plain Thumbscrews Inch
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Countersunk Screw - 10642A4/316L0601088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Socket
Material Stainless Steel; Austenitic
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M2 X 0.4 Thread, 5mm Head Dia, 3.75mm Shoulder Length, 303 Stainless Steel - A 7Y 5MCF1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Shallow
Metric M2
View Details