RAF Electronic Hardware Plain Thumbscrews Inch 7124-SS

Description
Plain Thumbscrews
Request a Quote Datasheet
Description
Plain Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Inch - 7124-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Inch
7124-SS
Plain Thumbscrews Inch 7124-SS
Plain Thumbscrews

Plain Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-3854-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-3854-ND
Thumb Screw 1772-3854-ND
#6-32 Knob Thumb Screw Drive Stainless Steel

#6-32 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Plain Thumb Screw, Ss,6-32 , 0.313 ; Thread Size Imperial Raf Electronic Hardware - 27T8986 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss,6-32 , 0.313 ; Thread Size Imperial Raf Electronic Hardware
27T8986
Plain Thumb Screw, Ss,6-32 , 0.313 ; Thread Size Imperial Raf Electronic Hardware 27T8986
PLAIN THUMB SCREW, SS,6-32 , 0.313 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.313"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS,6-32 , 0.313 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.313"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 7124-SS 1772-3854-ND 27T8986
Product Name Plain Thumbscrews Inch Thumb Screw Plain Thumb Screw, Ss,6-32 , 0.313 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch # 6 # 6
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41858 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Machine Screws - 1795700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Pan Head; Other; Pan
Standard Drives Slotted; Slot
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details