RAF Electronic Hardware Plain Thumbscrews Inch 7124-AL

Description
Plain Thumbscrews
Datasheet
Description
Plain Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Inch - 7124-AL - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Inch
7124-AL
Plain Thumbscrews Inch 7124-AL
Plain Thumbscrews

Plain Thumbscrews

Supplier's Site Datasheet
Plain Thumb Screw, Al, 6-32 , 0.313 ; Thread Size Imperial Raf Electronic Hardware - 27T8985 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Al, 6-32 , 0.313 ; Thread Size Imperial Raf Electronic Hardware
27T8985
Plain Thumb Screw, Al, 6-32 , 0.313 ; Thread Size Imperial Raf Electronic Hardware 27T8985
PLAIN THUMB SCREW, AL, 6-32 , 0.313 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.313"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

PLAIN THUMB SCREW, AL, 6-32 , 0.313 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.313"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7124-AL 27T8985
Product Name Plain Thumbscrews Inch Plain Thumb Screw, Al, 6-32 , 0.313 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Aluminum Aluminum; Aluminium
Inch # 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
M4 x 0.7 Setscrew, 12 mm Long, Qty 50 - SS4MS12 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details