RAF Electronic Hardware Plain Thumbscrews Inch 7123-SS

Description
Plain Thumbscrews
Datasheet
Description
Plain Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Inch - 7123-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Inch
7123-SS
Plain Thumbscrews Inch 7123-SS
Plain Thumbscrews

Plain Thumbscrews

Supplier's Site Datasheet
Plain Thumb Screw, Ss,4-40 , 0.5 ; Thread Size Imperial Raf Electronic Hardware - 27T8984 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss,4-40 , 0.5 ; Thread Size Imperial Raf Electronic Hardware
27T8984
Plain Thumb Screw, Ss,4-40 , 0.5 ; Thread Size Imperial Raf Electronic Hardware 27T8984
PLAIN THUMB SCREW, SS,4-40 , 0.5 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS,4-40 , 0.5 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7123-SS 27T8984
Product Name Plain Thumbscrews Inch Plain Thumb Screw, Ss,4-40 , 0.5 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch # 4
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Knurled Head
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
1/4-20 Cap Screw, 1 1/4 in. Long, Qty 25 - SH25S125 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details