Century Spring Corp. Compression Springs 71220S

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - 71220S - Century Spring Corp.
Commerce, CA, United States
Compression Springs
71220S
Compression Springs 71220S
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number 71220S
Product Name Compression Springs
Material Stainless Steel
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

0.057
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Single Turn Gap Wave Spring - LR-0725-N - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 7.25 inch (184 mm)
View Details
Compression Springs - 121242 - RS Components, Ltd.
Specs
Outer Diameter 0.8504 inch (21.6 mm)
Wire diameter 0.0630 inch (1.6 mm)
Free length 4.33 inch (110 mm)
View Details