RAF Electronic Hardware Plain Thumbscrews Inch 7121-SS

Description
Plain Thumbscrews
Datasheet
Description
Plain Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Inch - 7121-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Inch
7121-SS
Plain Thumbscrews Inch 7121-SS
Plain Thumbscrews

Plain Thumbscrews

Supplier's Site Datasheet
Plain Thumb Screw, Ss,4-40 , 0.375 ; Thread Size Imperial Raf Electronic Hardware - 27T8980 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss,4-40 , 0.375 ; Thread Size Imperial Raf Electronic Hardware
27T8980
Plain Thumb Screw, Ss,4-40 , 0.375 ; Thread Size Imperial Raf Electronic Hardware 27T8980
PLAIN THUMB SCREW, SS,4-40 , 0.375 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS,4-40 , 0.375 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7121-SS 27T8980
Product Name Plain Thumbscrews Inch Plain Thumb Screw, Ss,4-40 , 0.375 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch # 4
Unlock Full Specs
to access all available technical data

Similar Products

Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M4 X 0.70 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M4
View Details
Self Tapping Screws - 180639 - RS Components, Ltd.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details