RAF Electronic Hardware Plain Thumbscrews Inch 7120-SS

Description
Plain Thumbscrews
Request a Quote Datasheet
Description
Plain Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Thumbscrews Inch - 7120-SS - RAF Electronic Hardware
Seymour, CT, United States
Plain Thumbscrews Inch
7120-SS
Plain Thumbscrews Inch 7120-SS
Plain Thumbscrews

Plain Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-4030-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-4030-ND
Thumb Screw 1772-4030-ND
#4-40 Knob Thumb Screw Drive Stainless Steel

#4-40 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Plain Thumb Screw, Ss,4-40 , 0.313 ; Thread Size Imperial Raf Electronic Hardware - 27T8978 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss,4-40 , 0.313 ; Thread Size Imperial Raf Electronic Hardware
27T8978
Plain Thumb Screw, Ss,4-40 , 0.313 ; Thread Size Imperial Raf Electronic Hardware 27T8978
PLAIN THUMB SCREW, SS,4-40 , 0.313 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.313"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

PLAIN THUMB SCREW, SS,4-40 , 0.313 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.313"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 7120-SS 1772-4030-ND 27T8978
Product Name Plain Thumbscrews Inch Thumb Screw Plain Thumb Screw, Ss,4-40 , 0.313 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch # 4 # 4
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - PFTL032-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Screw - 4017A4/316L2212088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details