RAF Electronic Hardware Washer Face Thumbscrews Inch 7115-SS

Description
Washer Face Thumbscrews
Datasheet
Description
Washer Face Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7115-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7115-SS
Washer Face Thumbscrews Inch 7115-SS
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Plain Thumb Screw, Ss,1/4-20 , , 0.75 ; Thread Size Imperial Raf Electronic Hardware - 27T8976 - Newark, An Avnet Company
Chicago, IL, United States
Plain Thumb Screw, Ss,1/4-20 , , 0.75 ; Thread Size Imperial Raf Electronic Hardware
27T8976
Plain Thumb Screw, Ss,1/4-20 , , 0.75 ; Thread Size Imperial Raf Electronic Hardware 27T8976
PLAIN THUMB SCREW, SS,1/4-20 , , 0.75 "; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:0.75"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

PLAIN THUMB SCREW, SS,1/4-20 , , 0.75 "; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:0.75"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7115-SS 27T8976
Product Name Washer Face Thumbscrews Inch Plain Thumb Screw, Ss,1/4-20 , , 0.75 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch 1/4" 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details