RAF Electronic Hardware Washer Face Thumbscrews Inch 7114-SS

Description
Washer Face Thumbscrews
Datasheet
Description
Washer Face Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7114-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7114-SS
Washer Face Thumbscrews Inch 7114-SS
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Washer Face Thumb Screw, Ss,1/4-20 , 0.625 ; Thread Size Imperial Raf Electronic Hardware - 27T8974 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss,1/4-20 , 0.625 ; Thread Size Imperial Raf Electronic Hardware
27T8974
Washer Face Thumb Screw, Ss,1/4-20 , 0.625 ; Thread Size Imperial Raf Electronic Hardware 27T8974
WASHER FACE THUMB SCREW, SS,1/4-20 , 0.625 "; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:0.625"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS,1/4-20 , 0.625 "; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:0.625"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7114-SS 27T8974
Product Name Washer Face Thumbscrews Inch Washer Face Thumb Screw, Ss,1/4-20 , 0.625 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch 1/4" 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7853 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
Grub Screws - 1247396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Other; Hex
Material Stainless Steel
Finish Plain
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details