RAF Electronic Hardware Washer Face Thumbscrews Inch 7113-SS

Description
Washer Face Thumbscrews
Datasheet
Description
Washer Face Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7113-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7113-SS
Washer Face Thumbscrews Inch 7113-SS
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Washer Face Thumb Screw, Ss,1/4-20 , 0.5 ; Thread Size Imperial Raf Electronic Hardware - 27T8972 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss,1/4-20 , 0.5 ; Thread Size Imperial Raf Electronic Hardware
27T8972
Washer Face Thumb Screw, Ss,1/4-20 , 0.5 ; Thread Size Imperial Raf Electronic Hardware 27T8972
WASHER FACE THUMB SCREW, SS,1/4-20 , 0.5 "; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS,1/4-20 , 0.5 "; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7113-SS 27T8972
Product Name Washer Face Thumbscrews Inch Washer Face Thumb Screw, Ss,1/4-20 , 0.5 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch 1/4" 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details