RAF Electronic Hardware Washer Face Thumbscrews Inch 7112-SS

Description
Washer Face Thumbscrews
Request a Quote Datasheet
Description
Washer Face Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7112-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7112-SS
Washer Face Thumbscrews Inch 7112-SS
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-1725-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-1725-ND
Thumb Screw 1772-1725-ND
"1/4""-20 Knob Thumb Screw Drive Stainless Steel"

"1/4""-20 Knob Thumb Screw Drive Stainless Steel"

Buy Now Datasheet
Washer Face Thumb Screw, Ss,1/4-20 , 0.375 ; Thread Size Imperial Raf Electronic Hardware - 27T8970 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss,1/4-20 , 0.375 ; Thread Size Imperial Raf Electronic Hardware
27T8970
Washer Face Thumb Screw, Ss,1/4-20 , 0.375 ; Thread Size Imperial Raf Electronic Hardware 27T8970
WASHER FACE THUMB SCREW, SS,1/4-20 , 0.375 "; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS,1/4-20 , 0.375 "; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 7112-SS 1772-1725-ND 27T8970
Product Name Washer Face Thumbscrews Inch Thumb Screw Washer Face Thumb Screw, Ss,1/4-20 , 0.375 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch 1/4" 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Spanner Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Oval Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
M4 x 0.7 Cap Screw, 30 mm Long, Qty 50 - SH4MS30 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details