RAF Electronic Hardware Washer Face Thumbscrews Inch 7112-AL

Description
Washer Face Thumbscrews
Datasheet
Description
Washer Face Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7112-AL - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7112-AL
Washer Face Thumbscrews Inch 7112-AL
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Washer Face Thumb Screw, Al, 1/4-20 , 0.375 ; Thread Size Imperial Raf Electronic Hardware - 27T8969 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Al, 1/4-20 , 0.375 ; Thread Size Imperial Raf Electronic Hardware
27T8969
Washer Face Thumb Screw, Al, 1/4-20 , 0.375 ; Thread Size Imperial Raf Electronic Hardware 27T8969
WASHER FACE THUMB SCREW, AL, 1/4-20 , 0.375 "; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

WASHER FACE THUMB SCREW, AL, 1/4-20 , 0.375 "; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7112-AL 27T8969
Product Name Washer Face Thumbscrews Inch Washer Face Thumb Screw, Al, 1/4-20 , 0.375 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Aluminum Aluminum; Aluminium
Inch 1/4" 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Hex Socket / Allen
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
1/4-20 Cap Screw, 1 1/2 in. Long, Qty 25 - SH25S150 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details