RAF Electronic Hardware Washer Face Thumbscrews Inch 7111-SS

Description
Washer Face Thumbscrews
Request a Quote Datasheet
Description
Washer Face Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7111-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7111-SS
Washer Face Thumbscrews Inch 7111-SS
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-1294-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-1294-ND
Thumb Screw 1772-1294-ND
#10-32 Knob Thumb Screw Drive Stainless Steel

#10-32 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Washer Face Thumb Screw, Ss,10-32 , 0.625 ; Thread Size Imperial Raf Electronic Hardware - 27T8968 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss,10-32 , 0.625 ; Thread Size Imperial Raf Electronic Hardware
27T8968
Washer Face Thumb Screw, Ss,10-32 , 0.625 ; Thread Size Imperial Raf Electronic Hardware 27T8968
WASHER FACE THUMB SCREW, SS,10-32 , 0.625 "; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:0.625"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS,10-32 , 0.625 "; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:0.625"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 7111-SS 1772-1294-ND 27T8968
Product Name Washer Face Thumbscrews Inch Thumb Screw Washer Face Thumb Screw, Ss,10-32 , 0.625 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch # 10 # 10
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7853 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details