RAF Electronic Hardware Washer Face Thumbscrews Inch 7111-AL

Description
Washer Face Thumbscrews
Datasheet
Description
Washer Face Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7111-AL - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7111-AL
Washer Face Thumbscrews Inch 7111-AL
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Washer Face Thumb Screw, Al, 10-32 , 0.625 ; Thread Size Imperial Raf Electronic Hardware - 27T8967 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Al, 10-32 , 0.625 ; Thread Size Imperial Raf Electronic Hardware
27T8967
Washer Face Thumb Screw, Al, 10-32 , 0.625 ; Thread Size Imperial Raf Electronic Hardware 27T8967
WASHER FACE THUMB SCREW, AL, 10-32 , 0.625 "; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:0.625"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

WASHER FACE THUMB SCREW, AL, 10-32 , 0.625 "; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:0.625"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7111-AL 27T8967
Product Name Washer Face Thumbscrews Inch Washer Face Thumb Screw, Al, 10-32 , 0.625 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Aluminum Aluminum; Aluminium
Inch # 10
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Machine Screw - SFR6-32X5/16-2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Socket Screws - 1247292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details