RAF Electronic Hardware Washer Face Thumbscrews Inch 7110-SS

Description
Washer Face Thumbscrews
Request a Quote Datasheet
Description
Washer Face Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7110-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7110-SS
Washer Face Thumbscrews Inch 7110-SS
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-1604-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-1604-ND
Thumb Screw 1772-1604-ND
#10-32 Knob Thumb Screw Drive Stainless Steel

#10-32 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Washer Face Thumb Screw, Ss,10-32 , 0.5 ; Thread Size Imperial Raf Electronic Hardware - 27T8966 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss,10-32 , 0.5 ; Thread Size Imperial Raf Electronic Hardware
27T8966
Washer Face Thumb Screw, Ss,10-32 , 0.5 ; Thread Size Imperial Raf Electronic Hardware 27T8966
WASHER FACE THUMB SCREW, SS,10-32 , 0.5 "; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS,10-32 , 0.5 "; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 7110-SS 1772-1604-ND 27T8966
Product Name Washer Face Thumbscrews Inch Thumb Screw Washer Face Thumb Screw, Ss,10-32 , 0.5 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch # 10 # 10
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Clear w/Hdwr .187
Specs
Material Steel
Finish Zinc Plated
Length 0.1870 inch (4.75 mm)
View Details
Machine Screw - HM1435-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Adjustable Type D - T198 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Other Size Specs 1-3/16
View Details