RAF Electronic Hardware Washer Face Thumbscrews Inch 7110-AL

Description
Washer Face Thumbscrews
Datasheet
Description
Washer Face Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7110-AL - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7110-AL
Washer Face Thumbscrews Inch 7110-AL
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Washer Face Thumb Screw, Al, 10-32 , 0.5 ; Thread Size Imperial Raf Electronic Hardware - 27T8965 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Al, 10-32 , 0.5 ; Thread Size Imperial Raf Electronic Hardware
27T8965
Washer Face Thumb Screw, Al, 10-32 , 0.5 ; Thread Size Imperial Raf Electronic Hardware 27T8965
WASHER FACE THUMB SCREW, AL, 10-32 , 0.5 "; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

WASHER FACE THUMB SCREW, AL, 10-32 , 0.5 "; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7110-AL 27T8965
Product Name Washer Face Thumbscrews Inch Washer Face Thumb Screw, Al, 10-32 , 0.5 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Aluminum Aluminum; Aluminium
Inch # 10
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Countersunk Screw - 10642A4/316L1208088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Socket
Material Stainless Steel; Austenitic
View Details
M6 x 1.0 Cap Screw, 20 mm Long, Qty 25 - SH6MS20 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details