Washer Face Thumbscrews
WASHER FACE THUMB SCREW, AL, 10-32 , 0.375 "; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Screws | Screws |
| Product Number | 7109-AL | 27T8963 |
| Product Name | Washer Face Thumbscrews Inch | Washer Face Thumb Screw, Al, 10-32 , 0.375 ; Thread Size Imperial Raf Electronic Hardware |
| Screw Type | Thumb Screw | Thumb Screw |
| Material | Aluminum | Aluminum; Aluminium |
| Inch | # 10 |