RAF Electronic Hardware Washer Face Thumbscrews Inch 7108-AL

Description
Washer Face Thumbscrews
Datasheet
Description
Washer Face Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7108-AL - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7108-AL
Washer Face Thumbscrews Inch 7108-AL
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Washer Face Thumb Screw, Al, 8-32 , 0.625 ; Thread Size Imperial Raf Electronic Hardware - 27T8961 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Al, 8-32 , 0.625 ; Thread Size Imperial Raf Electronic Hardware
27T8961
Washer Face Thumb Screw, Al, 8-32 , 0.625 ; Thread Size Imperial Raf Electronic Hardware 27T8961
WASHER FACE THUMB SCREW, AL, 8-32 , 0.625 "; Thread Size - Imperial:8-32; Thread Size - Metric:-; Screw Length:0.625"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

WASHER FACE THUMB SCREW, AL, 8-32 , 0.625 "; Thread Size - Imperial:8-32; Thread Size - Metric:-; Screw Length:0.625"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7108-AL 27T8961
Product Name Washer Face Thumbscrews Inch Washer Face Thumb Screw, Al, 8-32 , 0.625 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Aluminum Aluminum; Aluminium
Inch # 8
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L20060109 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Thumb Screws - PFTL032-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details