RAF Electronic Hardware Washer Face Thumbscrews Inch 7106-SS

Description
Washer Face Thumbscrews
Request a Quote Datasheet
Description
Washer Face Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7106-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7106-SS
Washer Face Thumbscrews Inch 7106-SS
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-3307-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-3307-ND
Thumb Screw 1772-3307-ND
#8-32 Knob Thumb Screw Drive Stainless Steel

#8-32 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Washer Face Thumb Screw, Ss,8-32 , 0.375 ; Thread Size Imperial Raf Electronic Hardware - 27T8958 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss,8-32 , 0.375 ; Thread Size Imperial Raf Electronic Hardware
27T8958
Washer Face Thumb Screw, Ss,8-32 , 0.375 ; Thread Size Imperial Raf Electronic Hardware 27T8958
WASHER FACE THUMB SCREW, SS,8-32 , 0.375 "; Thread Size - Imperial:8-32; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS,8-32 , 0.375 "; Thread Size - Imperial:8-32; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 7106-SS 1772-3307-ND 27T8958
Product Name Washer Face Thumbscrews Inch Thumb Screw Washer Face Thumb Screw, Ss,8-32 , 0.375 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch # 8 # 8
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M4 x 0.7 Setscrew, 6 mm Long, Qty 50 - SS4MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details