RAF Electronic Hardware Washer Face Thumbscrews Inch 7105-SS

Description
Washer Face Thumbscrews
Request a Quote Datasheet
Description
Washer Face Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7105-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7105-SS
Washer Face Thumbscrews Inch 7105-SS
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-1376-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-1376-ND
Thumb Screw 1772-1376-ND
#6-32 Knob Thumb Screw Drive Stainless Steel

#6-32 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Washer Face Thumb Screw, Ss,6-32 , 0.5 ; Thread Size Imperial Raf Electronic Hardware - 27T8956 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss,6-32 , 0.5 ; Thread Size Imperial Raf Electronic Hardware
27T8956
Washer Face Thumb Screw, Ss,6-32 , 0.5 ; Thread Size Imperial Raf Electronic Hardware 27T8956
WASHER FACE THUMB SCREW, SS,6-32 , 0.5 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS,6-32 , 0.5 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 7105-SS 1772-1376-ND 27T8956
Product Name Washer Face Thumbscrews Inch Thumb Screw Washer Face Thumb Screw, Ss,6-32 , 0.5 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch # 6 # 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/8 in. Hex Key for 1/4-20 Setscrew, Qty 10 - HK018 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Inch 1/4"
View Details