RAF Electronic Hardware Washer Face Thumbscrews Inch 7104-SS

Description
Washer Face Thumbscrews
Request a Quote Datasheet
Description
Washer Face Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7104-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7104-SS
Washer Face Thumbscrews Inch 7104-SS
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-3866-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-3866-ND
Thumb Screw 1772-3866-ND
#6-32 Knob Thumb Screw Drive Stainless Steel

#6-32 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Washer Face Thumb Screw, Ss,6-32 , 0.438 ; Thread Size Imperial Raf Electronic Hardware - 27T8954 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss,6-32 , 0.438 ; Thread Size Imperial Raf Electronic Hardware
27T8954
Washer Face Thumb Screw, Ss,6-32 , 0.438 ; Thread Size Imperial Raf Electronic Hardware 27T8954
WASHER FACE THUMB SCREW, SS,6-32 , 0.438 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.438"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS,6-32 , 0.438 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.438"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 7104-SS 1772-3866-ND 27T8954
Product Name Washer Face Thumbscrews Inch Thumb Screw Washer Face Thumb Screw, Ss,6-32 , 0.438 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch # 6 # 6
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
1/4-20 Cap Screw, 2 in. Long, Qty 25 - SH25S200 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details