RAF Electronic Hardware Washer Face Thumbscrews Inch 7103-SS

Description
Washer Face Thumbscrews
Request a Quote Datasheet
Description
Washer Face Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7103-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7103-SS
Washer Face Thumbscrews Inch 7103-SS
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-1275-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-1275-ND
Thumb Screw 1772-1275-ND
#6-32 Knob Thumb Screw Drive Stainless Steel

#6-32 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet
Washer Face Thumb Screw, Ss,6-32 , 0.375 ; Thread Size Imperial Raf Electronic Hardware - 27T8952 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss,6-32 , 0.375 ; Thread Size Imperial Raf Electronic Hardware
27T8952
Washer Face Thumb Screw, Ss,6-32 , 0.375 ; Thread Size Imperial Raf Electronic Hardware 27T8952
WASHER FACE THUMB SCREW, SS,6-32 , 0.375 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS,6-32 , 0.375 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 7103-SS 1772-1275-ND 27T8952
Product Name Washer Face Thumbscrews Inch Thumb Screw Washer Face Thumb Screw, Ss,6-32 , 0.375 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch # 6 # 6
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 335-1151-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L2010088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
5/16-18 Knurl head thumb screw.,2.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details