RAF Electronic Hardware Washer Face Thumb Screw, Ss,4-40 , 0.438 ; Thread Size Imperial Raf Electronic Hardware 7102-SS

Description
WASHER FACE THUMB SCREW, SS,4-40 , 0.438 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.438"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WASHER FACE THUMB SCREW, SS,4-40 , 0.438 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.438"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumb Screw, Ss,4-40 , 0.438 ; Thread Size Imperial Raf Electronic Hardware - 27T8950 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss,4-40 , 0.438 ; Thread Size Imperial Raf Electronic Hardware
27T8950
Washer Face Thumb Screw, Ss,4-40 , 0.438 ; Thread Size Imperial Raf Electronic Hardware 27T8950
WASHER FACE THUMB SCREW, SS,4-40 , 0.438 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.438"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS,4-40 , 0.438 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.438"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 27T8950
Product Name Washer Face Thumb Screw, Ss,4-40 , 0.438 ; Thread Size Imperial Raf Electronic Hardware
Material StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Wave Spring - C021-L6-S17 - Smalley
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.125 inch (3.175 mm)
View Details
Washers - 2873877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless Steel
Inside Diameter 0.394 inch (10.000 mm)
Thickness 0.059 inch (1.500 mm)
View Details
Washers & Shims - PW-30X42X1.50 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 1.430 to 1.500 inch (36.322 to 38.100 mm)
View Details