RAF Electronic Hardware Washer Face Thumbscrews Inch 7102-AL

Description
Washer Face Thumbscrews
Request a Quote Datasheet
Description
Washer Face Thumbscrews
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7102-AL - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7102-AL
Washer Face Thumbscrews Inch 7102-AL
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Thumb Screw - 1772-3803-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
1772-3803-ND
Thumb Screw 1772-3803-ND
#4-40 Knob Thumb Screw Drive Aluminum

#4-40 Knob Thumb Screw Drive Aluminum

Buy Now Datasheet
Washer Face Thumb Screw, Al, 4-40 , 0.438 ; Thread Size Imperial Raf Electronic Hardware - 27T8949 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Al, 4-40 , 0.438 ; Thread Size Imperial Raf Electronic Hardware
27T8949
Washer Face Thumb Screw, Al, 4-40 , 0.438 ; Thread Size Imperial Raf Electronic Hardware 27T8949
WASHER FACE THUMB SCREW, AL, 4-40 , 0.438 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.438"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

WASHER FACE THUMB SCREW, AL, 4-40 , 0.438 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.438"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 7102-AL 1772-3803-ND 27T8949
Product Name Washer Face Thumbscrews Inch Thumb Screw Washer Face Thumb Screw, Al, 4-40 , 0.438 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Aluminum Aluminum; Aluminium
Inch # 4 # 4
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
M4 x 0.7 Cap Screw, 30 mm Long, Qty 50 - SH4MS30 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details