RAF Electronic Hardware Washer Face Thumbscrews Inch 7101-SS

Description
Washer Face Thumbscrews
Datasheet
Description
Washer Face Thumbscrews
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washer Face Thumbscrews Inch - 7101-SS - RAF Electronic Hardware
Seymour, CT, United States
Washer Face Thumbscrews Inch
7101-SS
Washer Face Thumbscrews Inch 7101-SS
Washer Face Thumbscrews

Washer Face Thumbscrews

Supplier's Site Datasheet
Washer Face Thumb Screw, Ss,4-40 , 0.375 ; Thread Size Imperial Raf Electronic Hardware - 27T8948 - Newark, An Avnet Company
Chicago, IL, United States
Washer Face Thumb Screw, Ss,4-40 , 0.375 ; Thread Size Imperial Raf Electronic Hardware
27T8948
Washer Face Thumb Screw, Ss,4-40 , 0.375 ; Thread Size Imperial Raf Electronic Hardware 27T8948
WASHER FACE THUMB SCREW, SS,4-40 , 0.375 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

WASHER FACE THUMB SCREW, SS,4-40 , 0.375 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Screws Screws
Product Number 7101-SS 27T8948
Product Name Washer Face Thumbscrews Inch Washer Face Thumb Screw, Ss,4-40 , 0.375 ; Thread Size Imperial Raf Electronic Hardware
Screw Type Thumb Screw Thumb Screw
Material Stainless Steel Steel; Stainless Steel; Stainless Steel
Inch # 4
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M6 x 1.0 Cap Screw, 35 mm Long, Qty 25 - SH6MS35 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details