The Washer Face Thumb Screw, part number 27T8947, features a thread size of 4-40 and a length of 0.375 inches. It is constructed from aluminum, making it lightweight and suitable for various applications. The thumb head style allows for easy manual adjustment without the need for tools. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its design is ideal for projects requiring a reliable fastening solution with a simple, user-friendly interface.
Washer Face Thumbscrews
WASHER FACE THUMB SCREW, AL, 4-40 , 0.375 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Screws | Screws |
| Product Number | 7101-AL | 27T8947 |
| Product Name | Washer Face Thumbscrews Inch | Washer Face Thumb Screw, Al, 4-40 , 0.375 ; Thread Size Imperial Raf Electronic Hardware |
| Screw Type | Thumb Screw | Thumb Screw |
| Material | Aluminum | Aluminum; Aluminium |
| Inch | # 4 |