Washer Face Thumbscrews
#4-40 Knob Thumb Screw Drive Stainless Steel
WASHER FACE THUMB SCREW, SS,4-40 , 0.313 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.313"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Screws | Screws | Screws |
| Product Number | 7100-SS | 1772-1194-ND | 27T8946 |
| Product Name | Washer Face Thumbscrews Inch | Thumb Screw | Washer Face Thumb Screw, Ss,4-40 , 0.313 ; Thread Size Imperial Raf Electronic Hardware |
| Screw Type | Thumb Screw | Thumb Screw | |
| Material | Stainless Steel | Stainless Steel | Steel; Stainless Steel; Stainless Steel |
| Inch | # 4 | # 4 |