Century Spring Corp. Compression Springs 70888

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - 70888 - Century Spring Corp.
Commerce, CA, United States
Compression Springs
70888
Compression Springs 70888
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet
Spring - 56908978 - Radwell International
Willingboro, NJ, United States
Spring
56908978
Spring 56908978
COMPRESSION SPRING 0.300IN-OD 0.224IN-ID. FREE 2 YEAR RADWELL WARRANTY

COMPRESSION SPRING 0.300IN-OD 0.224IN-ID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Century Spring Corp. Radwell International
Product Category Compression Springs Compression Springs
Product Number 70888 56908978
Product Name Compression Springs Spring
Material Alloy Steel (Music Wire)
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Spring Wave - LB-0047 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 0.4724 inch (12 mm)
View Details
Wave Springs - MWR-40 I - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.18 inch (30 mm)
View Details
Compression Springs - 121270 - RS Components, Ltd.
Specs
Outer Diameter 0.7087 inch (18 mm)
Wire diameter 0.0787 inch (2 mm)
Free length 3.86 inch (98 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details