RAF Electronic Hardware Captive Panel Screws Style6 7088-S

Description
Captive Panel Screws - Style 6
Description
Captive Panel Screws - Style 6
Datasheet
Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 6, part number 7088-S, are constructed from steel and feature a length of 21/32 inches measured from under the head. The screws have a thread size of 8-32 and a head diameter of 5/16 inches. They do not have any plating finish. Additional dimensions include a head length of 5/32 inches, a total length of 1/4 inches, and a screw diameter of 0.12 inches. These specifications make the screws suitable for applications requiring secure fastening in panel assemblies.

Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 6, part number 7088-S, are constructed from steel and feature a length of 21/32 inches measured from under the head. The screws have a thread size of 8-32 and a head diameter of 5/16 inches. They do not have any plating finish. Additional dimensions include a head length of 5/32 inches, a total length of 1/4 inches, and a screw diameter of 0.12 inches. These specifications make the screws suitable for applications requiring secure fastening in panel assemblies.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style6 - 7088-S - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style6
7088-S
Captive Panel Screws Style6 7088-S
Captive Panel Screws - Style 6

Captive Panel Screws - Style 6

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 7088-S
Product Name Captive Panel Screws Style6
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Nuts - 525082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0197 to 0.0630 inch (0.5000 to 1.6 mm)
Fastener Length 0.4370 inch (11.1 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19627 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-11-405-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.8622 inch (21.9 mm)
Material Steel
View Details