RAF Electronic Hardware Precision Slotted Inch 7074-B

Description
Slotted Head
Description
Slotted Head
Datasheet
Datasheet Summary
Powered by GS/AI

The 7074-B Precision Slotted Socket Screw is constructed from brass and features a thread size of 5/16"-18. It is designed without any plating finish, ensuring a straightforward brass appearance. The dimensions include a length of 1 inch, a head diameter of 0.3745 inches, and a slotted head design for easy installation. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects. The precise tolerances in dimensions ensure reliable performance in various applications.

Datasheet Summary
Powered by GS/AI

The 7074-B Precision Slotted Socket Screw is constructed from brass and features a thread size of 5/16"-18. It is designed without any plating finish, ensuring a straightforward brass appearance. The dimensions include a length of 1 inch, a head diameter of 0.3745 inches, and a slotted head design for easy installation. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects. The precise tolerances in dimensions ensure reliable performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Precision Slotted Inch - 7074-B - RAF Electronic Hardware
Seymour, CT, United States
Precision Slotted Inch
7074-B
Precision Slotted Inch 7074-B
Slotted Head

Slotted Head

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Screws
Product Number 7074-B
Product Name Precision Slotted Inch
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1220 - Jergens, Inc.
Specs
Screw Type Shoulder Screw
Material Steel; 1018 Carbon Steel
Finish Hardened & Ground
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Machine Screw - H1032BK25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details