RAF Electronic Hardware Precision Slotted Inch 7067-S

Description
Slotted Head
Description
Slotted Head
Datasheet
Datasheet Summary
Powered by GS/AI

The Precision Slotted Inch product, part number 7067-S, is a socket screw made from steel with a thread size of 5/16"-18. It features a slotted head design and is compliant with RoHS standards. The dimensions include a length of 1/2" with tolerances of +0.004/-0.004, a head diameter of 0.3745" with tolerances of +0.000/-0.001, and a head height of 7/32" with tolerances of +0.010/-0.010. The screw has no plating finish and additional dimensions include a minor diameter of 0.25" and a major diameter of 7/16" with respective tolerances. This product may be suitable for applications requiring precise fastening with specific dimensional requirements.

Datasheet Summary
Powered by GS/AI

The Precision Slotted Inch product, part number 7067-S, is a socket screw made from steel with a thread size of 5/16"-18. It features a slotted head design and is compliant with RoHS standards. The dimensions include a length of 1/2" with tolerances of +0.004/-0.004, a head diameter of 0.3745" with tolerances of +0.000/-0.001, and a head height of 7/32" with tolerances of +0.010/-0.010. The screw has no plating finish and additional dimensions include a minor diameter of 0.25" and a major diameter of 7/16" with respective tolerances. This product may be suitable for applications requiring precise fastening with specific dimensional requirements.

Suppliers

Company
Product
Description
Supplier Links
Precision Slotted Inch - 7067-S - RAF Electronic Hardware
Seymour, CT, United States
Precision Slotted Inch
7067-S
Precision Slotted Inch 7067-S
Slotted Head

Slotted Head

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Screws
Product Number 7067-S
Product Name Precision Slotted Inch
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Screw - 4017A4/316L0402088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Wood Screws - 1443476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Swivel Pad Type - TS103A - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details